onsemi PMIC - PMIC - Voltage Regulators - Special Purpose - NCP4206MNR2G NCP4206MNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 041879-NCP4206MNR2G Packaging: Reel - TR Applications: Controller, Intel VR11.1 Mounting: SMD (SMT) Voltage - Input: 4.7 V to 5.75 V Number of Outputs: 6 Output Voltage: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 48-QFN (7x7) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 041879-NCP4206MNR2G Packaging: Reel - TR Applications: Controller, Intel VR11.1 Mounting: SMD (SMT) Voltage - Input: 4.7 V to 5.75 V Number of Outputs: 6 Output Voltage: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 48-QFN (7x7) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP4206MNR2G - 041879-NCP4206MNR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP4206MNR2G
041879-NCP4206MNR2G
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP4206MNR2G 041879-NCP4206MNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 041879-NCP4206MNR2G Packaging: Reel - TR Applications: Controller, Intel VR11.1 Mounting: SMD (SMT) Voltage - Input: 4.7 V to 5.75 V Number of Outputs: 6 Output Voltage: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 48-QFN (7x7) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 041879-NCP4206MNR2G
Packaging: Reel - TR
Applications: Controller, Intel VR11.1
Mounting: SMD (SMT)
Voltage - Input: 4.7 V to 5.75 V
Number of Outputs: 6
Output Voltage: Multiple
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 48-QFN (7x7)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Voltage Regulator IC
750-NCP4206MNR2G
Voltage Regulator IC 750-NCP4206MNR2G
IC SWITCHING CONTROLLER, Switching Regulator or Controller Product overview: NCP4206MNR2G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP4206MNR2G can be used for catalog matching and distributor lookup.

IC SWITCHING CONTROLLER, Switching Regulator or Controller Product overview: NCP4206MNR2G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP4206MNR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
NCP4206MNR2G
Switching Controllers NCP4206MNR2G
Switching Controllers VR11.1 6PH PMBUS

Switching Controllers VR11.1 6PH PMBUS

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 041879-NCP4206MNR2G 750-NCP4206MNR2G NCP4206MNR2G
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - NCP4206MNR2G Voltage Regulator IC Switching Controllers
Package Type Other; 48-QFN (7x7) Other; QFN
Unlock Full Specs
to access all available technical data