onsemi PMIC - PMIC - Voltage Regulators - Special Purpose - NCP4200MNR2G NCP4200MNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025043-NCP4200MNR2G Packaging: Reel - TR Applications: Converter, Intel VR11, VR11.1 Mounting: SMD (SMT) Voltage - Input: 1.7 V to 24 V Number of Outputs: 1 Output Voltage: 0.375 V to 1.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025043-NCP4200MNR2G Packaging: Reel - TR Applications: Converter, Intel VR11, VR11.1 Mounting: SMD (SMT) Voltage - Input: 1.7 V to 24 V Number of Outputs: 1 Output Voltage: 0.375 V to 1.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP4200MNR2G - 025043-NCP4200MNR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP4200MNR2G
025043-NCP4200MNR2G
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP4200MNR2G 025043-NCP4200MNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 025043-NCP4200MNR2G Packaging: Reel - TR Applications: Converter, Intel VR11, VR11.1 Mounting: SMD (SMT) Voltage - Input: 1.7 V to 24 V Number of Outputs: 1 Output Voltage: 0.375 V to 1.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025043-NCP4200MNR2G
Packaging: Reel - TR
Applications: Converter, Intel VR11, VR11.1
Mounting: SMD (SMT)
Voltage - Input: 1.7 V to 24 V
Number of Outputs: 1
Output Voltage: 0.375 V to 1.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-QFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - NCP4200MNR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
NCP4200MNR2G
PMIC - Voltage Regulators - Special Purpose NCP4200MNR2G
IC REG CONV PENTIUM 1OUT 40QFN

IC REG CONV PENTIUM 1OUT 40QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
NCP4200MNR2G
Switching Controllers NCP4200MNR2G
Switching Controllers VR11.1 4PH CTRL PMBUS ITF

Switching Controllers VR11.1 4PH CTRL PMBUS ITF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 025043-NCP4200MNR2G NCP4200MNR2G NCP4200MNR2G
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - NCP4200MNR2G PMIC - Voltage Regulators - Special Purpose Switching Controllers
Package Type Other; 40-QFN (6x6) Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data