Manufacturer: ON Semiconductor
Win Source Part Number: 928838-NCP4060MNTXG
Series: *
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: NCP4060
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output 6A 20-PowerVFQFN
Switching Voltage Regulators HIGH VOLTAGE SYNCHRONOUS
IC REG BUCK ADJ 6A 20QFN
IC REG HIGH VOLTAGE SYNCHRONOUS
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 928838-NCP4060MNTXG | NCP4060MNTXG | NCP4060MNTXG | NCP4060MNTXG | NCP4060MNTXG |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP4060MNTXG | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | Other; 20-PowerVFQFN | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | ||||
| Life Cycle Stage | Removed; Obsolete | Removed | |||
| Output Voltage | 1.25 to 80 volts | 1 volts |