Win Source Part Number: 1128558-NCP4060AMNTX
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: *
Package: Tape & Reel
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP4060AMNTXGOSCT,NC
Base Product Number: NCP4060
Product Status: Obsolete
Buck Switching Regulator IC Positive Adjustable 1.25V 2 Output 6A 19-PowerVFQFN
IC REG HIGH VOLTAGE SYNCHRONOUS
Switching Voltage Regulators HIGH VOLTAGE SYNCHRONOUS
IC REG BUCK ADJ 6A DL 19QFN
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1128558-NCP4060AMNTXG | NCP4060AMNTXG | NCP4060AMNTXG | NCP4060AMNTXG | NCP4060AMNTXG |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Tape & Reel | Other; 19-PowerVFQFN | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | ||||
| Life Cycle Stage | Removed; Obsolete | Removed | |||
| Output Voltage | 1.25 to 80 volts | 1.25 volts |