USB Type-C VCONN Overvoltage Protection IC OVP in DFN, 3000-REEL Product overview: NCP398MUTBG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, DFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-NCP398MUTBG can be used for catalog matching and distributor lookup.
USB Type C PMIC 6-UDFN (2x2)
USB Type C PMIC 6-UDFN (2x2)
USB Type C PMIC 6-UDFN (2x2)
IC USB TYPE C VCONN OVP 6UDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 761-NCP398MUTBG | NCP398MUTBGOSCT-ND | NCP398MUTBG |
| Product Name | DFN Power Management IC | Power Management - Specialized | Power Management - Specialized |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |