Manufacturer: ON Semiconductor
Win Source Part Number: 003766-NCP391FCALT1G
Category: Integrated Circuits(ICs)
Family: PMIC - Power Management - Specialized
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 6-UFBGA, WLCSP
Manufacturer Device Package: 6-WLCSP (1.3x1)
Applications: Overvoltage Protection Controller
Operating Supply Voltage: 1.2 V ~ 28 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 003766-NCP391FCALT1G |
| Product Name | Integrated Circuits(ICs) |