onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP3901FCCT1G NCP3901FCCT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 807406-NCP3901FCCT1G Packaging: Reel Mounting Style: Surface Mount Features: Status Flag Output Type: N-Channel Input Type: Differential Interface: On/Off Switch Type: USB Switch Fault Protection: Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Output Configuration: High Side or Low Side Voltage - Load: 0V ~ 5.5V Rds On (Typ): 50mOhm Supplier Device Package: 28-WLCSP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-UFBGA, WLCSP Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 0V ~ 28V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 807406-NCP3901FCCT1G Packaging: Reel Mounting Style: Surface Mount Features: Status Flag Output Type: N-Channel Input Type: Differential Interface: On/Off Switch Type: USB Switch Fault Protection: Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Output Configuration: High Side or Low Side Voltage - Load: 0V ~ 5.5V Rds On (Typ): 50mOhm Supplier Device Package: 28-WLCSP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-UFBGA, WLCSP Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 0V ~ 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP3901FCCT1G - NCP3901FCCT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP3901FCCT1G
NCP3901FCCT1G
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP3901FCCT1G NCP3901FCCT1G
Manufacturer: ON Semiconductor Win Source Part Number: 807406-NCP3901FCCT1G Packaging: Reel Mounting Style: Surface Mount Features: Status Flag Output Type: N-Channel Input Type: Differential Interface: On/Off Switch Type: USB Switch Fault Protection: Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Output Configuration: High Side or Low Side Voltage - Load: 0V ~ 5.5V Rds On (Typ): 50mOhm Supplier Device Package: 28-WLCSP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-UFBGA, WLCSP Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 0V ~ 28V

Manufacturer: ON Semiconductor
Win Source Part Number: 807406-NCP3901FCCT1G
Packaging: Reel
Mounting Style: Surface Mount
Features: Status Flag
Output Type: N-Channel
Input Type: Differential
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Over Temperature, Over Voltage, UVLO
Number of Outputs: 1
Output Configuration: High Side or Low Side
Voltage - Load: 0V ~ 5.5V
Rds On (Typ): 50mOhm
Supplier Device Package: 28-WLCSP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 28-UFBGA, WLCSP
Current - Output (Maximum): 3A
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 0V ~ 28V

Buy Now
PMIC - Power Distribution Switches, Load Drivers - NCP3901FCCT1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCP3901FCCT1G
PMIC - Power Distribution Switches, Load Drivers NCP3901FCCT1G
IC PWR SWITCH N-CHAN 2:1 28WLCSP

IC PWR SWITCH N-CHAN 2:1 28WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCP3901FCCT1G NCP3901FCCT1G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP3901FCCT1G PMIC - Power Distribution Switches, Load Drivers
Voltage 0V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details