onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers NCP382LD15AAR2G

Description
Win Source Part Number: 1351199-NCP382LD15AA R2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled, Status Flag Package: Tape & Reel Standard Package: 2,500 Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) , Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 1.5A Output Configuration: High Side Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 80mOhm Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NCP382
Request a Quote Datasheet
Description
Win Source Part Number: 1351199-NCP382LD15AA R2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled, Status Flag Package: Tape & Reel Standard Package: 2,500 Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) , Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 1.5A Output Configuration: High Side Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 80mOhm Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NCP382
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1351199-NCP382LD15AAR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1351199-NCP382LD15AAR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1351199-NCP382LD15AAR2G
Win Source Part Number: 1351199-NCP382LD15AA R2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled, Status Flag Package: Tape & Reel Standard Package: 2,500 Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) , Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 1.5A Output Configuration: High Side Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 80mOhm Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NCP382

Win Source Part Number: 1351199-NCP382LD15AAR2G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Features: Slew Rate Controlled, Status Flag
Package: Tape & Reel
Standard Package: 2,500
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed) , Over Temperature, UVLO
Number of Outputs: 2
Current - Output (Max): 1.5A
Output Configuration: High Side
Voltage - Load: 2.5V ~ 5.5V
Rds On (Typ): 80mOhm
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCP382

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1351199-NCP382LD15AAR2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz (L, S, C, X, Ku Band) SP6T Non-reflective Switch - CMD236C4 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP6T
Supply Voltage (VS) -5 to 0.0 volts
View Details
CD4066B CMOS Quad Bilateral Switch - CD4066BEE4 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
3 suppliers
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MSCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers