Manufacturer: ON Semiconductor
Win Source Part Number: 804803-NCP382LD10AAR
Packaging: Reel
Mounting Style: SMD
Features: Slew Rate Controlled, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 2.5V ~ 5.5V
Rds On (Typ): 80mOhm
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 1A
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: NCP382
Voltage - Supply (Vcc/Vdd): Not Required
POWER LOAD SWITCH, HIGH SIDE, 5V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:1A; On State Resistance:0.08ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
IC PWR SWITCH P-CHAN 1:2 8SOIC
| Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | NCP382LD10AAR2G | 81Y6931 | NCP382LD10AAR2G |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP382LD10AAR2G | Power Load Switch, High Side, 5V, Soic-8; Power Load Switch Type Onsemi | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 2.5V ~ 5.5V | 5V |