The NCP382HMN10AATXG is a high-side power distribution switch designed for applications that may encounter heavy capacitive loads and short circuits. It features a fixed current limit with options for 500 mA, 1 A, and 1.5 A, and includes an integrated 80 mW P-channel MOSFET. The device operates within a voltage range of 2.5 V to 5.5 V and incorporates undervoltage lockout (UVLO), thermal protection, and soft-start functionality to prevent inrush current. The switch is controlled by a logic enable input that can be active high or low, and it provides FLAG outputs that assert low during overcurrent or overtemperature conditions. The NCP382 is compliant with IEC61000-4-2 for ESD protection, with ratings of 8 kV for contact discharge and 15 kV for air discharge. It is packaged in an 8-DFN (3x3) format and is suitable for applications such as laptops, USB ports, and TVs. The operating temperature range is -40°C to 85°C, and the device is Pb-free and RoHS compliant.
Manufacturer: onsemi
Win Source Part Number: 1320409-NCP382HMN10A
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Packaging: Bulk
Standard Package: 3,000
Mounting: Surface Mount
Switch Type: General Purpose
Number of Outputs: 2
Current - Output (Max): 1A
Voltage - Load: 2.5V ~ 5.5V
Rds On (Typ): 95mOhm
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-VDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ONSONSNCP382HMN10AAT
Base Product Number: NCP382
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1320409-NCP382HMN10AATXG |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Output Options | Inverting |