Manufacturer: ON Semiconductor
Win Source Part Number: 1082114-NCP382HD10AA
Packaging: Reel - TR
Features: Slew Rate Controlled, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 2
Current - Output (Max): 1A
Voltage - Load: 2.5 V to 5.5 V
Rds On (Typ): 80 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC PWR SWITCH P-CHAN 1:2 8SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | NCP382HD10AAR2G | NCP382HD10AAR2G |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP382HD10AAR2G | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 2.5 V to 5.5 V |