onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP382HD05AAR2G NCP382HD05AAR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230259-NCP382HD05AA R2G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Slew Rate Controlled, Status Flag Package: 8-SOIC (0.154", 3.90mm Width) Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 80 mOhm Family Name: NCP382 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): TPS2066IDR; TPS2066ADRG4; TPS2066ID; Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230259-NCP382HD05AA R2G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Slew Rate Controlled, Status Flag Package: 8-SOIC (0.154", 3.90mm Width) Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 80 mOhm Family Name: NCP382 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): TPS2066IDR; TPS2066ADRG4; TPS2066ID; Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP382HD05AAR2G
NCP382HD05AAR2G
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP382HD05AAR2G NCP382HD05AAR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1230259-NCP382HD05AA R2G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Slew Rate Controlled, Status Flag Package: 8-SOIC (0.154", 3.90mm Width) Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 80 mOhm Family Name: NCP382 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): TPS2066IDR; TPS2066ADRG4; TPS2066ID; Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1230259-NCP382HD05AAR2G
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Slew Rate Controlled, Status Flag
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: P-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 2.5 V ~ 5.5 V
Rds On (Typ): 80 mOhm
Family Name: NCP382
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): TPS2066IDR; TPS2066ADRG4; TPS2066ID;
Introduction Date: September 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - NCP382HD05AAR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCP382HD05AAR2G
PMIC - Power Distribution Switches, Load Drivers NCP382HD05AAR2G
IC PWR SWITCH P-CHAN 1:2 8SOIC

IC PWR SWITCH P-CHAN 1:2 8SOIC

Supplier's Site Datasheet
Power Load Switch, 5.5V, Soic-8; Power Load Switch Type Onsemi - 42AC1783 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Soic-8; Power Load Switch Type Onsemi
42AC1783
Power Load Switch, 5.5V, Soic-8; Power Load Switch Type Onsemi 42AC1783
POWER LOAD SWITCH, 5.5V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:500mA; On State Resistance:0.08ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:500mA; On State Resistance:0.08ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

Supplier's Site
Power Load Switch, 5.5V, Soic-8; Power Load Switch Type Onsemi - 50AC6321 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Soic-8; Power Load Switch Type Onsemi
50AC6321
Power Load Switch, 5.5V, Soic-8; Power Load Switch Type Onsemi 50AC6321
POWER LOAD SWITCH, 5.5V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:500mA; On State Resistance:0.08ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:500mA; On State Resistance:0.08ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCP382HD05AAR2G NCP382HD05AAR2G 42AC1783
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP382HD05AAR2G PMIC - Power Distribution Switches, Load Drivers Power Load Switch, 5.5V, Soic-8; Power Load Switch Type Onsemi
Voltage 2.5 V ~ 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Battery Distribution Units - 2819045-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Passive distribution box - 757-483/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details