Manufacturer: ON Semiconductor
Win Source Part Number: 099931-NCP380LSNAJAA
Packaging: Reel - TR
Features: Slew Rate Controlled, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), UVLO
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Load: 2.5 V to 5.5 V
Rds On (Typ): 70 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-TSOP
Supply Voltage - Operating: Not Required
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
IC PWR SWITCH P-CHAN 1:1 6TSOP
POWER LOAD SWITCH, HIGH SIDE, TSOP-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.07ohm; Distribution Switch Case Style:TSOP; No. of Pins:6Pins; Thermal Protection:Yes; Product Range:-RoHS Compliant: Yes
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | NCP380LSNAJAAT1G | NCP380LSNAJAAT1G | 42Y0754 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP380LSNAJAAT1G | PMIC - Power Distribution Switches, Load Drivers | Power Load Switch, High Side, Tsop-6; Power Load Switch Type Onsemi |
| Voltage | 2.5 V to 5.5 V | 5.5V |