onsemi PMIC - Power Distribution Switches, Load Drivers NCP380LMUAJAATBG

Description
IC PWR SWITCH P-CHAN 1:1 6UDFN
Datasheet
Description
IC PWR SWITCH P-CHAN 1:1 6UDFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - NCP380LMUAJAATBG - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCP380LMUAJAATBG
PMIC - Power Distribution Switches, Load Drivers NCP380LMUAJAATBG
IC PWR SWITCH P-CHAN 1:1 6UDFN

IC PWR SWITCH P-CHAN 1:1 6UDFN

Supplier's Site Datasheet
Power Load Switch, High Side, Udfn-6; Power Load Switch Type Onsemi - 42Y0753 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, High Side, Udfn-6; Power Load Switch Type Onsemi
42Y0753
Power Load Switch, High Side, Udfn-6; Power Load Switch Type Onsemi 42Y0753
POWER LOAD SWITCH, HIGH SIDE, UDFN-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.055ohm; Distribution Switch Case Style:UDFN; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

POWER LOAD SWITCH, HIGH SIDE, UDFN-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.055ohm; Distribution Switch Case Style:UDFN; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCP380LMUAJAATBG 42Y0753
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Switch, High Side, Udfn-6; Power Load Switch Type Onsemi
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-285/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details