onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP380HSNAJAAT1G NCP380HSNAJAAT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025042-NCP380HSNAJAA T1G Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 70 mOhm Family Name: NCP380 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-TSOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MIC2009YM6-TR; MIC2009YM6 TX; MIC2019YM6 TX; MIC2019YM6-TR; Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: Malaysia, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025042-NCP380HSNAJAA T1G Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 70 mOhm Family Name: NCP380 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-TSOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MIC2009YM6-TR; MIC2009YM6 TX; MIC2019YM6 TX; MIC2019YM6-TR; Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: Malaysia, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP380HSNAJAAT1G
NCP380HSNAJAAT1G
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP380HSNAJAAT1G NCP380HSNAJAAT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025042-NCP380HSNAJAA T1G Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 70 mOhm Family Name: NCP380 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-TSOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MIC2009YM6-TR; MIC2009YM6 TX; MIC2019YM6 TX; MIC2019YM6-TR; Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: Malaysia, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025042-NCP380HSNAJAAT1G
Packaging: Reel - TR
Features: Slew Rate Controlled, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), UVLO
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Load: 2.5 V to 5.5 V
Rds On (Typ): 70 mOhm
Family Name: NCP380
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-TSOP
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): MIC2009YM6-TR; MIC2009YM6 TX; MIC2019YM6 TX; MIC2019YM6-TR;
Introduction Date: September 01, 2010
ECCN: EAR99
Country of Origin: Malaysia, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Load Switch, High Side, 5V, Tsop-6; Power Load Switch Type Onsemi - 81Y6930 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, High Side, 5V, Tsop-6; Power Load Switch Type Onsemi
81Y6930
Power Load Switch, High Side, 5V, Tsop-6; Power Load Switch Type Onsemi 81Y6930
POWER LOAD SWITCH, HIGH SIDE, 5V, TSOP-6; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:2.1A; On State Resistance:0.07ohm; Distribution Switch Case Style:TSOP; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SWITCH, HIGH SIDE, 5V, TSOP-6; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:2.1A; On State Resistance:0.07ohm; Distribution Switch Case Style:TSOP; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - NCP380HSNAJAAT1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCP380HSNAJAAT1G
PMIC - Power Distribution Switches, Load Drivers NCP380HSNAJAAT1G
IC PWR SWITCH P-CHAN 1:1 6TSOP

IC PWR SWITCH P-CHAN 1:1 6TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCP380HSNAJAAT1G 81Y6930 NCP380HSNAJAAT1G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP380HSNAJAAT1G Power Load Switch, High Side, 5V, Tsop-6; Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V to 5.5 V 5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 185403-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details