onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP380HSN10AAT1G NCP380HSN10AAT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082109-NCP380HSN10A AT1G Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 5-TSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082109-NCP380HSN10A AT1G Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 5-TSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP380HSN10AAT1G
NCP380HSN10AAT1G
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP380HSN10AAT1G NCP380HSN10AAT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082109-NCP380HSN10A AT1G Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 5-TSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082109-NCP380HSN10AAT1G
Packaging: Reel - TR
Features: Slew Rate Controlled, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), UVLO
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Load: 2.5 V to 5.5 V
Rds On (Typ): 70 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 5-TSOP
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Load Switch, High Side, 1A, Tsop-5; Power Load Switch Type Onsemi - 42Y0752 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, High Side, 1A, Tsop-5; Power Load Switch Type Onsemi
42Y0752
Power Load Switch, High Side, 1A, Tsop-5; Power Load Switch Type Onsemi 42Y0752
POWER LOAD SWITCH, HIGH SIDE, 1A, TSOP-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1A; On State Resistance:0.07ohm; Distribution Switch Case Style:TSOP; No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SWITCH, HIGH SIDE, 1A, TSOP-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1A; On State Resistance:0.07ohm; Distribution Switch Case Style:TSOP; No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - NCP380HSN10AAT1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCP380HSN10AAT1G
PMIC - Power Distribution Switches, Load Drivers NCP380HSN10AAT1G
IC PWR SWITCH P-CHAN 1:1 5TSOP

IC PWR SWITCH P-CHAN 1:1 5TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCP380HSN10AAT1G 42Y0752 NCP380HSN10AAT1G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP380HSN10AAT1G Power Load Switch, High Side, 1A, Tsop-5; Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 185403-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details