Manufacturer: ON Semiconductor
Win Source Part Number: 025041-NCP380HSN05AA
Packaging: Reel - TR
Features: Slew Rate Controlled, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), UVLO
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Load: 2.5 V to 5.5 V
Rds On (Typ): 70 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 5-TSOP
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPS2051BDBVR; PI5PD2065TAEX; NCP380HSN05AAT2G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
PWR LOAD SWITCH, HIGH SIDE, 0.5A, TSOP-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:500mA; On State Resistance:0.07ohm; Distribution Switch Case Style:TSOP; No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes
IC PWR SWITCH P-CHAN 1:1 5TSOP
| Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | NCP380HSN05AAT1G | 42Y0751 | NCP380HSN05AAT1G |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP380HSN05AAT1G | Pwr Load Switch, High Side, 0.5A, Tsop-5; Power Load Switch Type Onsemi | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 2.5 V to 5.5 V | 5.5V |