onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP380HMUAJAATBG NCP380HMUAJAATBG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 041878-NCP380HMUAJAA TBG Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), UVLO Number of Outputs: 1 Current - Output (Max): 2.1A Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 55 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-UDFN (2x2) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2551DRVR; MIC2009YML; MIC2019YML; NCP380HMUAJAATBG; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 041878-NCP380HMUAJAA TBG Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), UVLO Number of Outputs: 1 Current - Output (Max): 2.1A Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 55 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-UDFN (2x2) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2551DRVR; MIC2009YML; MIC2019YML; NCP380HMUAJAATBG; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP380HMUAJAATBG
NCP380HMUAJAATBG
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP380HMUAJAATBG NCP380HMUAJAATBG
Manufacturer: ON Semiconductor Win Source Part Number: 041878-NCP380HMUAJAA TBG Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), UVLO Number of Outputs: 1 Current - Output (Max): 2.1A Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 55 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-UDFN (2x2) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2551DRVR; MIC2009YML; MIC2019YML; NCP380HMUAJAATBG; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 041878-NCP380HMUAJAATBG
Packaging: Reel - TR
Features: Slew Rate Controlled, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), UVLO
Number of Outputs: 1
Current - Output (Max): 2.1A
Voltage - Load: 2.5 V to 5.5 V
Rds On (Typ): 55 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-UDFN (2x2)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPS2551DRVR; MIC2009YML; MIC2019YML; NCP380HMUAJAATBG;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - NCP380HMUAJAATBG - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCP380HMUAJAATBG
PMIC - Power Distribution Switches, Load Drivers NCP380HMUAJAATBG
IC PWR SWITCH P-CHAN 1:1 6UDFN

IC PWR SWITCH P-CHAN 1:1 6UDFN

Supplier's Site Datasheet
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Onsemi - 42Y0749 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Onsemi
42Y0749
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Onsemi 42Y0749
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.055ohm; Distribution Switch Case Style:UDFN; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.055ohm; Distribution Switch Case Style:UDFN; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCP380HMUAJAATBG NCP380HMUAJAATBG 42Y0749
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP380HMUAJAATBG PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Onsemi
Voltage 2.5 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Passive distribution box - 757-284/000-025 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details