onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP380HMU15AATBG NCP380HMU15AATBG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 801442-NCP380HMU15AA TBG Packaging: Reel Mounting Style: SMD Features: Slew Rate Controlled, Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 55mOhm Supplier Device Package: 6-UDFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UDFN Exposed Pad Current - Output (Maximum): 1.5A Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: NCP380 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 801442-NCP380HMU15AA TBG Packaging: Reel Mounting Style: SMD Features: Slew Rate Controlled, Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 55mOhm Supplier Device Package: 6-UDFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UDFN Exposed Pad Current - Output (Maximum): 1.5A Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: NCP380 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP380HMU15AATBG
NCP380HMU15AATBG
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP380HMU15AATBG NCP380HMU15AATBG
Manufacturer: ON Semiconductor Win Source Part Number: 801442-NCP380HMU15AA TBG Packaging: Reel Mounting Style: SMD Features: Slew Rate Controlled, Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 55mOhm Supplier Device Package: 6-UDFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UDFN Exposed Pad Current - Output (Maximum): 1.5A Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: NCP380 Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: ON Semiconductor
Win Source Part Number: 801442-NCP380HMU15AATBG
Packaging: Reel
Mounting Style: SMD
Features: Slew Rate Controlled, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.5V ~ 5.5V
Rds On (Typ): 55mOhm
Supplier Device Package: 6-UDFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-UDFN Exposed Pad
Current - Output (Maximum): 1.5A
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: NCP380
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
Pwr Load Switch, High Side, 1.5A, Udfn-6; Power Load Switch Type Onsemi - 42Y0750 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Load Switch, High Side, 1.5A, Udfn-6; Power Load Switch Type Onsemi
42Y0750
Pwr Load Switch, High Side, 1.5A, Udfn-6; Power Load Switch Type Onsemi 42Y0750
PWR LOAD SWITCH, HIGH SIDE, 1.5A, UDFN-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.5A; On State Resistance:0.055ohm; Distribution Switch Case Style:UDFN; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

PWR LOAD SWITCH, HIGH SIDE, 1.5A, UDFN-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.5A; On State Resistance:0.055ohm; Distribution Switch Case Style:UDFN; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - NCP380HMU15AATBG - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCP380HMU15AATBG
PMIC - Power Distribution Switches, Load Drivers NCP380HMU15AATBG
IC PWR SWITCH P-CHAN 1:1 6UDFN

IC PWR SWITCH P-CHAN 1:1 6UDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCP380HMU15AATBG 42Y0750 NCP380HMU15AATBG
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP380HMU15AATBG Pwr Load Switch, High Side, 1.5A, Udfn-6; Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5V ~ 5.5V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Potential distribution module - 830-800/000-308 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers