onsemi Ic, High Side Ovp Switch, 10.5V, Sc-74-6, Full Reel; Power Load Switch Type Onsemi NCP3712ASNT1G

Description
IC, HIGH SIDE OVP SWITCH, 10.5V, SC-74-6, FULL REEL; Power Load Switch Type:High Side; Input Voltage:10.5V; Current Limit:-300mA; On State Resistance:-; Distribution Switch Case Style:SC-74; No. of Pins:6Pins; Thermal Protection:No RoHS Compliant: Yes
Description
IC, HIGH SIDE OVP SWITCH, 10.5V, SC-74-6, FULL REEL; Power Load Switch Type:High Side; Input Voltage:10.5V; Current Limit:-300mA; On State Resistance:-; Distribution Switch Case Style:SC-74; No. of Pins:6Pins; Thermal Protection:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, High Side Ovp Switch, 10.5V, Sc-74-6, Full Reel; Power Load Switch Type Onsemi - 61K1198 - Newark, An Avnet Company
Chicago, IL, United States
Ic, High Side Ovp Switch, 10.5V, Sc-74-6, Full Reel; Power Load Switch Type Onsemi
61K1198
Ic, High Side Ovp Switch, 10.5V, Sc-74-6, Full Reel; Power Load Switch Type Onsemi 61K1198
IC, HIGH SIDE OVP SWITCH, 10.5V, SC-74-6, FULL REEL; Power Load Switch Type:High Side; Input Voltage:10.5V; Current Limit:-300mA; On State Resistance:-; Distribution Switch Case Style:SC-74; No. of Pins:6Pins; Thermal Protection:No RoHS Compliant: Yes

IC, HIGH SIDE OVP SWITCH, 10.5V, SC-74-6, FULL REEL; Power Load Switch Type:High Side; Input Voltage:10.5V; Current Limit:-300mA; On State Resistance:-; Distribution Switch Case Style:SC-74; No. of Pins:6Pins; Thermal Protection:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 61K1198
Product Name Ic, High Side Ovp Switch, 10.5V, Sc-74-6, Full Reel; Power Load Switch Type Onsemi
Voltage 10.5V
Unlock Full Specs
to access all available technical data

Similar Products