onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP370MUAITXG NCP370MUAITXG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060004-NCP370MUAITXG Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 1.3A Voltage - Load: -28 V to 28 V Rds On (Typ): 130 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-LLGA (3x3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060004-NCP370MUAITXG Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 1.3A Voltage - Load: -28 V to 28 V Rds On (Typ): 130 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-LLGA (3x3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP370MUAITXG
NCP370MUAITXG
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP370MUAITXG NCP370MUAITXG
Manufacturer: ON Semiconductor Win Source Part Number: 060004-NCP370MUAITXG Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 1.3A Voltage - Load: -28 V to 28 V Rds On (Typ): 130 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-LLGA (3x3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 060004-NCP370MUAITXG
Packaging: Reel - TR
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO
Number of Outputs: 1
Current - Output (Max): 1.3A
Voltage - Load: -28 V to 28 V
Rds On (Typ): 130 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-LLGA (3x3)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - NCP370MUAITXG - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCP370MUAITXG
PMIC - Power Distribution Switches, Load Drivers NCP370MUAITXG
IC PWR OVP POS/NEG N-CH 12LLGA

IC PWR OVP POS/NEG N-CH 12LLGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCP370MUAITXG NCP370MUAITXG
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP370MUAITXG PMIC - Power Distribution Switches, Load Drivers
Voltage -28 V to 28 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-343 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details