onsemi Voltage Supervisors NCP361SNT1G

Description
NCP361SNT1G, SBN POSITIVE OVP WITH OCP
Request a Quote Datasheet
Description
NCP361SNT1G, SBN POSITIVE OVP WITH OCP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Supervisors - 8021632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
8021632
Voltage Supervisors 8021632
NCP361SNT1G, SBN POSITIVE OVP WITH OCP

NCP361SNT1G, SBN POSITIVE OVP WITH OCP

Supplier's Site
Voltage Supervisors - 8021632P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
8021632P
Voltage Supervisors 8021632P
NCP361SNT1G, SBN POSITIVE OVP WITH OCP

NCP361SNT1G, SBN POSITIVE OVP WITH OCP

Supplier's Site
Voltage Supervisors - 1245356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1245356
Voltage Supervisors 1245356
NCP361SNT1G, SBN POSITIVE OVP WITH OCP

NCP361SNT1G, SBN POSITIVE OVP WITH OCP

Supplier's Site
Voltage Detector, 20Ua, 20V, Tsop-5; Battery Type Onsemi - 37X6678 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 20Ua, 20V, Tsop-5; Battery Type Onsemi
37X6678
Voltage Detector, 20Ua, 20V, Tsop-5; Battery Type Onsemi 37X6678
VOLTAGE DETECTOR, 20UA, 20V, TSOP-5; Battery Type:-; Battery Protection:Over Current, Over Voltage; No. of Batteries:-; Shutdown Current:750mA; Battery IC Case Style:TSOP; No. of Pins:5Pins; Supply Voltage Min:1.2V; Supply Voltage RoHS Compliant: Yes

VOLTAGE DETECTOR, 20UA, 20V, TSOP-5; Battery Type:-; Battery Protection:Over Current, Over Voltage; No. of Batteries:-; Shutdown Current:750mA; Battery IC Case Style:TSOP; No. of Pins:5Pins; Supply Voltage Min:1.2V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Battery Protector, Oc/ov, 20V, Tsop-5; Battery Type Onsemi - 29X6190 - Newark, An Avnet Company
Chicago, IL, United States
Battery Protector, Oc/ov, 20V, Tsop-5; Battery Type Onsemi
29X6190
Battery Protector, Oc/ov, 20V, Tsop-5; Battery Type Onsemi 29X6190
BATTERY PROTECTOR, OC/OV, 20V, TSOP-5; Battery Type:-; Battery Protection:Over Current, Over Voltage; No. of Cells:-; Shutdown Current:750mA; IC Case / Package:TSOP; No. of Pins:5Pins; Supply Voltage Min:1.2V; Supply Voltage Max:20V RoHS Compliant: Yes

BATTERY PROTECTOR, OC/OV, 20V, TSOP-5; Battery Type:-; Battery Protection:Over Current, Over Voltage; No. of Cells:-; Shutdown Current:750mA; IC Case / Package:TSOP; No. of Pins:5Pins; Supply Voltage Min:1.2V; Supply Voltage Max:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 8021632 8021632P 37X6678 29X6190
Product Name Voltage Supervisors Voltage Supervisors Voltage Detector, 20Ua, 20V, Tsop-5; Battery Type Onsemi Battery Protector, Oc/ov, 20V, Tsop-5; Battery Type Onsemi
Number of Supplies 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1922594 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - ADCS9888CVH-205 - Rochester Electronics
Texas Instruments
Specs
Type QFP; QFP128
View Details