The NCP361MUTBG is a USB positive overvoltage protection controller with an integrated PMOS FET and overcurrent protection, designed to disconnect the output when input voltage exceeds 5.675V or current exceeds 750mA. It is packaged in a 2x2 mm UDFN6 surface-mount package and includes an open-drain FLAG output for fault indication. The device supports overvoltage protection up to 20V, undervoltage lockout at 3.00V, thermal shutdown, and ESD protection rated at 15kV air and 8kV contact per IEC61000-4-2. Operating ambient temperature ranges from -40°C to +85°C.
USB OVP IC, 5.675V OVLO, 750mA OCP, UDFN6, SMT Product overview: NCP361MUTBG from onsemi is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.675V, 750mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5.675V, 750mA, Circuit Protection Fuse, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-NCP361MUTBG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 149-NCP361MUTBG |
| Product Name | 5.675V 750mA Circuit Protection Fuse |
| Approvals / Standards | RoHS |