onsemi Voltage Supervisors NCP361MUTBG

Description
NCP361MUTBG, OVP, OCP
Request a Quote Datasheet
Description
NCP361MUTBG, OVP, OCP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Supervisors - 8060984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
8060984
Voltage Supervisors 8060984
NCP361MUTBG, OVP, OCP

NCP361MUTBG, OVP, OCP

Supplier's Site
Voltage Supervisors - 8060984P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
8060984P
Voltage Supervisors 8060984P
NCP361MUTBG, OVP, OCP

NCP361MUTBG, OVP, OCP

Supplier's Site
Voltage Supervisors - 1630706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1630706
Voltage Supervisors 1630706
NCP361MUTBG, OVP, OCP

NCP361MUTBG, OVP, OCP

Supplier's Site
Over Currnt, Over Vltg Protecter, Udfn6; Battery Type Onsemi - 14AC4647 - Newark, An Avnet Company
Chicago, IL, United States
Over Currnt, Over Vltg Protecter, Udfn6; Battery Type Onsemi
14AC4647
Over Currnt, Over Vltg Protecter, Udfn6; Battery Type Onsemi 14AC4647
OVER CURRNT, OVER VLTG PROTECTER, UDFN6; Battery Type:-; Battery Protection:Over Current, Over Voltage; No. of Batteries:-; Shutdown Current:-; Battery IC Case Style:UDFN; No. of Pins:6Pins; Supply Voltage Min:1.2V; Supply Voltage RoHS Compliant: Yes

OVER CURRNT, OVER VLTG PROTECTER, UDFN6; Battery Type:-; Battery Protection:Over Current, Over Voltage; No. of Batteries:-; Shutdown Current:-; Battery IC Case Style:UDFN; No. of Pins:6Pins; Supply Voltage Min:1.2V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Battery Protector, Udfn-6, Full Reel; Battery Type Onsemi - 75M5091 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Battery Protector, Udfn-6, Full Reel; Battery Type Onsemi
75M5091
Ic, Battery Protector, Udfn-6, Full Reel; Battery Type Onsemi 75M5091
IC, BATTERY PROTECTOR, UDFN-6, FULL REEL; Battery Type:-; Battery Protection:Over Current, Over Voltage; No. of Cells:-; Shutdown Current:-; IC Case / Package:µDFN; No. of Pins:6Pins; Supply Voltage Min:1.2V; Supply Voltage Max:20V RoHS Compliant: Yes

IC, BATTERY PROTECTOR, UDFN-6, FULL REEL; Battery Type:-; Battery Protection:Over Current, Over Voltage; No. of Cells:-; Shutdown Current:-; IC Case / Package:µDFN; No. of Pins:6Pins; Supply Voltage Min:1.2V; Supply Voltage Max:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 8060984 8060984P 14AC4647 75M5091
Product Name Voltage Supervisors Voltage Supervisors Over Currnt, Over Vltg Protecter, Udfn6; Battery Type Onsemi Ic, Battery Protector, Udfn-6, Full Reel; Battery Type Onsemi
Number of Supplies 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905562 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active high, active low
View Details