Manufacturer: ON Semiconductor
Win Source Part Number: 725621-NCP360SNAIT1G
Packaging: Reel - TR
Package: SOT-23-5 Thin, TSOT-23-5
Applications: USB
Number of Circuits: 1
Mounting: SMD
Technology: Mixed Technology
Voltage - Clamping: 7.4V
Family Name: NCP360
Categories: Circuit Protection
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 5-TSOP
Alternative Parts (Cross-Reference): MAX14731EWV+; MAX14728EWV+T; MAX16051ETI+T;
Introduction Date: April 26, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
TVS DEVICE MIXED 7.4V 5TSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 725621-NCP360SNAIT1G | NCP360SNAIT1G |
| Product Name | TVS - TVS - Mixed Technology - NCP360SNAIT1G | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| VC | 7.4 volts |