The NCP360SNAFT1G is a USB positive overvoltage protection controller with an internal PMOS FET and FLAG output, housed in a 5-lead TSOP package measuring 3x3 mm. It provides overvoltage lockout (OVLO) at 7.07 V nominal, undervoltage lockout at 3.0 V nominal, and an open-drain fault indication pin. The device supports input voltages up to 20 V, offers ESD protection per IEC 61000-4-2 (15 kV air, 8 kV contact), and is AEC-Q100 qualified for automotive applications. Thermal shutdown occurs at 150°C with a 30°C hysteresis. It operates over an ambient temperature range of -40°C to +85°C and is Pb-free.
Overvoltage Protection Circuit, USB Positive, with Internal PMOS FET and Status Flag OVLO 7.07 V, TSOP-5, 3000-REEL Product overview: NCP360SNAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.07 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7.07 V, MOSFET Transistor, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-NCP360SNAFT1G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 149-NCP360SNAFT1G |
| Product Name | 7.07 V MOSFET Transistor |
| TJ | -40 C (-40 F) |