The NCP360MUTBG is a USB positive overvoltage protection controller with an integrated PMOS FET, designed to disconnect the output when input voltage exceeds 5.675 V or falls below 3.0 V. It features a FLAG output that goes low during fault conditions and requires an external pull-up resistor. The device is packaged in a 6-lead UDFN measuring 2 mm × 2 mm and includes thermal shutdown and ESD protection compliant with IEC61000-4-2 (8 kV contact, 15 kV air). It operates with 25 μA quiescent current and is Pb-free. A 1 μF capacitor must be connected between the IN and GND pins, and another between each OUT pin and GND.
Overvoltage Protection Circuit, USB Positive, with Internal PMOS FET and Status Flag OVLO 5.675 V, UDFN6, 2x2, 0.65P, 3000-REEL Product overview: NCP360MUTBG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.675 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.675 V, MOSFET Transistor, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-NCP360MUTBG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 149-NCP360MUTBG |
| Product Name | 5.675 V MOSFET Transistor |
| TJ | -40 C (-40 F) |