onsemi Ic, Battery Protector, Udfn-6, Full Reel; Battery Type Onsemi NCP360MUTBG

Description
IC, BATTERY PROTECTOR, UDFN-6, FULL REEL; Battery Type:-; Battery Protection:Over Voltage; No. of Cells:-; Shutdown Current:-; IC Case / Package:µDFN; No. of Pins:6Pins; Supply Voltage Min:1.2V; Supply Voltage Max:20V; MSL:- RoHS Compliant: Yes
Datasheet
Description
IC, BATTERY PROTECTOR, UDFN-6, FULL REEL; Battery Type:-; Battery Protection:Over Voltage; No. of Cells:-; Shutdown Current:-; IC Case / Package:µDFN; No. of Pins:6Pins; Supply Voltage Min:1.2V; Supply Voltage Max:20V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Battery Protector, Udfn-6, Full Reel; Battery Type Onsemi - 50M4325 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Battery Protector, Udfn-6, Full Reel; Battery Type Onsemi
50M4325
Ic, Battery Protector, Udfn-6, Full Reel; Battery Type Onsemi 50M4325
IC, BATTERY PROTECTOR, UDFN-6, FULL REEL; Battery Type:-; Battery Protection:Over Voltage; No. of Cells:-; Shutdown Current:-; IC Case / Package:µDFN; No. of Pins:6Pins; Supply Voltage Min:1.2V; Supply Voltage Max:20V; MSL:- RoHS Compliant: Yes

IC, BATTERY PROTECTOR, UDFN-6, FULL REEL; Battery Type:-; Battery Protection:Over Voltage; No. of Cells:-; Shutdown Current:-; IC Case / Package:µDFN; No. of Pins:6Pins; Supply Voltage Min:1.2V; Supply Voltage Max:20V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCP360MUTBG
Supervisory Circuits NCP360MUTBG
Supervisory Circuits USB POS OVP PMOSFET AND STATUS FLAG

Supervisory Circuits USB POS OVP PMOSFET AND STATUS FLAG

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 50M4325 NCP360MUTBG
Product Name Ic, Battery Protector, Udfn-6, Full Reel; Battery Type Onsemi Supervisory Circuits
Pins 6
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906526P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details