Linear Regulator Controller IC Positive Fixed 1 Output 8-MSOP
Fixed Positive LDO Regulator, 1.5V, PDSO8
IC LNR REG CTRLR 1OUT MICRO8
IC LNR REG CTRLR 1OUT MICRO8
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP3521DMR2GOSTR-ND | NCP3521DMR2G | NCP3521DMR2G | NCP3521DMR2G |
| Product Name | Voltage Regulators - Linear Regulator Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers | PMIC - Voltage Regulators - Linear Regulator Controllers | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; Micro 8 Surface Mount | SSOP | Other; 8-MSOP |