onsemi Pwm Controller, 28V, Dfn-6; Input Voltage Onsemi NCP349MNAETBG

Description
PWM CONTROLLER, 28V, DFN-6; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:1.2V; Supply Voltage Max:28V; Controller IC Case Style:DFN; No. of Pins:6Pins; Frequency:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 28V, DFN-6; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:1.2V; Supply Voltage Max:28V; Controller IC Case Style:DFN; No. of Pins:6Pins; Frequency:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 28V, Dfn-6; Input Voltage Onsemi - 81Y6928 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 28V, Dfn-6; Input Voltage Onsemi
81Y6928
Pwm Controller, 28V, Dfn-6; Input Voltage Onsemi 81Y6928
PWM CONTROLLER, 28V, DFN-6; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:1.2V; Supply Voltage Max:28V; Controller IC Case Style:DFN; No. of Pins:6Pins; Frequency:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes

PWM CONTROLLER, 28V, DFN-6; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:1.2V; Supply Voltage Max:28V; Controller IC Case Style:DFN; No. of Pins:6Pins; Frequency:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 81Y6928
Product Name Pwm Controller, 28V, Dfn-6; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-DIOP - Festo Corporation
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input 24 volts
Continuous Current 0.1000 amps
View Details
Piezo Servo-Controller & Driver - E-621 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 24 bits
Setup Computer
Communication RS232; USB
View Details
Solid State Controller - 150-C43FCD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Continuous Current 43 amps
View Details