The NCP347MTAITBG is a positive overvoltage protection controller with an integrated 65 mΩ NMOS FET, designed to disconnect the output when input voltage exceeds 5.85 V or falls below 2.95 V. It features a 50 ms startup delay, an open-drain FLAG output for fault indication, and ESD protection up to 15 kV air and 8 kV contact per IEC 61000-4-2. The device is housed in a 10-lead WDFN package measuring 2.5 mm × 2 mm. It operates reliably from -40°C to +85°C and meets AEC-Q200 qualifications. The part is packaged in a 3000-unit tape and reel.
Positive Overvoltage Protection Circuit with Internal Low Ron NMOS FET and Status Flag OVLO 5.85 V, WDFN10, 2.5x2 mm, 0.5P, 3000-REEL Product overview: NCP347MTAITBG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.85 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.85 V, MOSFET Transistor, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-NCP347MTAITBG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 149-NCP347MTAITBG |
| Product Name | 5.85 V MOSFET Transistor |
| TJ | -40 C (-40 F) |