Manufacturer: ON Semiconductor
Win Source Part Number: 1082101-NCP347MTAHTB
Packaging: Reel - TR
Applications: General Purpose
Number of Circuits: 3
Mounting: SMD (SMT)
Technology: Mixed Technology
Voltage - Clamping: 7V
Categories: Circuit Protection
Status: Active
Case / Package: 10-WDFN (2.5x2)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
TVS DEVICE MIXED 7V 10WDFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1082101-NCP347MTAHTBG | NCP347MTAHTBG |
| Product Name | TVS - TVS - Mixed Technology - NCP347MTAHTBG | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| Package | 10-WDFN (2.5x2) | 10-WDFN (2.5x2) |