The NCP347 is a positive overvoltage protection controller with an internal 65 mΩ NMOS FET and a fault flag output, designed to disconnect the output when input voltage exceeds 28 V or falls below the undervoltage threshold. It is packaged in a 10-lead WDFN measuring 2.5 mm × 2 mm and includes an internal 50 ms startup delay. The NCP347MTAETBG variant has an undervoltage lockout threshold of 2.95 V and an overvoltage lockout threshold of 5.63 V. It supports IEC61000-4-2 ESD protection at 15 kV air and 8 kV contact with a bypass capacitor, and operates from -40°C to +85°C. The device is Pb-free and compliant with MSL Level 1 moisture sensitivity.
Positive Overvoltage Protection Circuit with Internal Low Ron NMOS FET and Status Flag OVLO 5.63 V, WDFN10, 2.5x2 mm, 0.5P, 3000-REEL Product overview: NCP347MTAETBG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.63 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.63 V, MOSFET Transistor, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-NCP347MTAETBG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 149-NCP347MTAETBG |
| Product Name | 5.63 V MOSFET Transistor |
| TJ | -40 C (-40 F) |