The NCP3418DR2G is a dual bootstrap MOSFET driver in an SO-8 package, designed to drive high-side and low-side MOSFETs in synchronous buck converters. It features internal adaptive non-overlap circuitry to prevent shoot-through, an output disable function, undervoltage lockout, and thermal shutdown protection. The device supports bootstrap voltages up to 30 V with transient tolerance up to 35 V, and drives a 3000 pF load with a 25 ns propagation delay and 20 ns transition time. It operates with a supply voltage up to 15 V and is rated for an ambient temperature range of 0 to 85 °C. The package is Pb-free and complies with VRM10.x specifications.
Buffer/Inverter Based MOSFET Driver, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCP3418DR2G |
| Package Type | SOP8 |