The NCP3418DR2 is a dual bootstrapped 12 V MOSFET driver in an SO-8 package, designed to drive high-side and low-side MOSFETs in synchronous buck converters. It features internal adaptive non-overlap circuitry to prevent shoot-through, an output disable pin, undervoltage lockout, and thermal shutdown. The device supports bootstrap voltages up to 30 V with transient tolerance to 35 V, and drives a 3000 pF load with a 25 ns propagation delay and 20 ns transition time. It complies with VRM 10.x specifications and is Pb-free. The package is an SO-8 with dimensions of 4.90 mm × 3.90 mm, and it is supplied in 2500-unit tape and reel packaging.
Buffer/Inverter Based MOSFET Driver, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCP3418DR2 |
| Package Type | SOP8 |