onsemi Gate Drivers NCP3418D

Description
DUAL BOOTSTRAPPED 12 V MOSFET DR
Request a Quote Datasheet
Description
DUAL BOOTSTRAPPED 12 V MOSFET DR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 488-NCP3418D-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
488-NCP3418D-ND
Gate Drivers 488-NCP3418D-ND
DUAL BOOTSTRAPPED 12 V MOSFET DR

DUAL BOOTSTRAPPED 12 V MOSFET DR

Buy Now Datasheet
Singapore, Singapore
Dual 12 V SOIC Gate Driver IC
730-NCP3418D
Dual 12 V SOIC Gate Driver IC 730-NCP3418D
Dual Bootstrapped 12 V MOSFET Driver, SOIC-8 Narrow Body, 98-TUBE Product overview: NCP3418D from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12 V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 12 V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP3418D can be used for catalog matching and distributor lookup.

Dual Bootstrapped 12 V MOSFET Driver, SOIC-8 Narrow Body, 98-TUBE Product overview: NCP3418D from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12 V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 12 V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP3418D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1081828-NCP3418D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
1081828-NCP3418D
Integrated Circuits (ICs) - PMIC - Gate Drivers 1081828-NCP3418D
Win Source Part Number: 1081828-NCP3418D Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NCP3418D,ONSONS NCP3418D RoHS Status: RoHS non-compliant

Win Source Part Number: 1081828-NCP3418D
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NCP3418D,ONSONSNCP3418D
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Gate Drivers - NCP3418D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
NCP3418D
Gate Drivers NCP3418D
Gate Driver IC

Gate Driver IC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 488-NCP3418D-ND 730-NCP3418D 1081828-NCP3418D NCP3418D
Product Name Gate Drivers Dual 12 V SOIC Gate Driver IC Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Drivers
Driver Type High-side; Low-side
Output Configuration Noninverting Inverting
Supply Voltage 4.6 to 13.2 volts
Rise Time 18 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVD1204RGTT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
LED Drivers - AAT3190ITP-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 2; 2
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Switching Frequency 1000 kHz
View Details
Gate Driver IC - 730-A4935EJPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
View Details
2 suppliers
 - 74HC368D,653 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT109
Packing Method Tape Reel; Tape & Reel; Other
View Details