Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Dual Bootstrapped 12 V MOSFET Driver, SOIC-8 Narrow Body, 2500-REEL Product overview: NCP3418BDR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12 V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 12 V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP3418BDR2G can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | NCP3418BDR2G-ND | 730-NCP3418BDR2G | NCP3418BDR2G | NCP3418BDR2G |
| Product Name | Gate Drivers | Dual 12 V SOIC Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Supply Voltage | 4.6 to 13.2 volts | 4.6 to ? volts | 4.6 to 13.2 volts | 13.2 to 4.6 volts |
| Rise Time | 16 ns | 16 ns | ||
| Fall Time | 11 ns | 11 ns |