onsemi Dual 12V SOIC Gate Driver IC NCP3418ADR2G

Description
IC MOSFET DRIVER DUAL 12V 8-SOIC Product overview: NCP3418ADR2G from ON Semiconductor is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 12V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP3418ADR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOSFET DRIVER DUAL 12V 8-SOIC Product overview: NCP3418ADR2G from ON Semiconductor is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 12V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP3418ADR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 12V SOIC Gate Driver IC - 730-NCP3418ADR2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 12V SOIC Gate Driver IC
730-NCP3418ADR2G
Dual 12V SOIC Gate Driver IC 730-NCP3418ADR2G
IC MOSFET DRIVER DUAL 12V 8-SOIC Product overview: NCP3418ADR2G from ON Semiconductor is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 12V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP3418ADR2G can be used for catalog matching and distributor lookup.

IC MOSFET DRIVER DUAL 12V 8-SOIC Product overview: NCP3418ADR2G from ON Semiconductor is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 12V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP3418ADR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - NCP3418ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
NCP3418ADR2G
Gate Drivers NCP3418ADR2G
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number 730-NCP3418ADR2G NCP3418ADR2G
Product Name Dual 12V SOIC Gate Driver IC Gate Drivers
Driver Type Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Configuration Noninverting; Non-Inverting Inverting; Noninverting
Package Type Reel - TR SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Reel - TR; Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC329ADR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
Clock Buffers, Drivers - 74AVC9112GTX - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 0.8000 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2.5KV Gate Driver IC - 906-SI8220DB-D-ISR - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 6.5 to 24 volts
Rise Time 20 ns
View Details
3 suppliers