onsemi Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers NCP340MUTBG

Description
Win Source Part Number: 1024836-NCP340MUTBG Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 1.8V ~ 5.5V Rds On (Typ): 26mOhm Package / Case: 4-UFDFN Exposed Pad Supplier Device Package: 4-UDFN (1.2x1.6) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MIC94080YFT-TR; MIC2091-1YM5-TR; MIC2090-1YM5-TR; TPS22914BYFPT; MIC94040YFL TR; TPS22941DCKR; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP340MUTBG-ND,NCP34 0MUTBGOSCT,NCP340MUT BGOSTR,NCP340MUTBGOS DKR Base Product Number: NCP340
Request a Quote Datasheet
Description
Win Source Part Number: 1024836-NCP340MUTBG Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 1.8V ~ 5.5V Rds On (Typ): 26mOhm Package / Case: 4-UFDFN Exposed Pad Supplier Device Package: 4-UDFN (1.2x1.6) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MIC94080YFT-TR; MIC2091-1YM5-TR; MIC2090-1YM5-TR; TPS22914BYFPT; MIC94040YFL TR; TPS22941DCKR; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP340MUTBG-ND,NCP34 0MUTBGOSCT,NCP340MUT BGOSTR,NCP340MUTBGOS DKR Base Product Number: NCP340
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1024836-NCP340MUTBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1024836-NCP340MUTBG
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1024836-NCP340MUTBG
Win Source Part Number: 1024836-NCP340MUTBG Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 1.8V ~ 5.5V Rds On (Typ): 26mOhm Package / Case: 4-UFDFN Exposed Pad Supplier Device Package: 4-UDFN (1.2x1.6) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MIC94080YFT-TR; MIC2091-1YM5-TR; MIC2090-1YM5-TR; TPS22914BYFPT; MIC94040YFL TR; TPS22941DCKR; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP340MUTBG-ND,NCP34 0MUTBGOSCT,NCP340MUT BGOSTR,NCP340MUTBGOS DKR Base Product Number: NCP340

Win Source Part Number: 1024836-NCP340MUTBG
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Slew Rate Controlled
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 3A
Output Configuration: High Side
Voltage - Load: 1.8V ~ 5.5V
Rds On (Typ): 26mOhm
Package / Case: 4-UFDFN Exposed Pad
Supplier Device Package: 4-UDFN (1.2x1.6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): MIC94080YFT-TR; MIC2091-1YM5-TR; MIC2090-1YM5-TR; TPS22914BYFPT; MIC94040YFL TR; TPS22941DCKR;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP340MUTBG-ND,NCP340MUTBGOSCT,NCP340MUTBGOSTR,NCP340MUTBGOSDKR
Base Product Number: NCP340

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1024836-NCP340MUTBG
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060270 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1232ANZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details