onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP339BFCT2G NCP339BFCT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 733037-NCP339BFCT2G Packaging: Reel Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Reverse Current Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 6-WLCSP (1.0x1.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UFBGA, WLCSP Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 1.2V ~ 5.5V Rds On: 18mOhm
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 733037-NCP339BFCT2G Packaging: Reel Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Reverse Current Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 6-WLCSP (1.0x1.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UFBGA, WLCSP Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 1.2V ~ 5.5V Rds On: 18mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP339BFCT2G is a low on-resistance PMOS FET load switch designed for efficient power management in portable devices. It operates within a voltage range of 1.2 V to 5.5 V and can handle a maximum continuous current of 3 A. The device features an auto-discharge path and reverse current control, which helps prevent leakage currents when the switch is off. It is housed in a compact WLCSP6 package measuring 1 x 1.5 mm, making it suitable for space-constrained applications. The NCP339BFCT2G is ideal for use in mobile phones, tablets, digital cameras, GPS devices, and other portable electronics. It also includes soft start control and has a low quiescent current, contributing to improved battery life and device autonomy.

Datasheet Summary
Powered by GS/AI

The NCP339BFCT2G is a low on-resistance PMOS FET load switch designed for efficient power management in portable devices. It operates within a voltage range of 1.2 V to 5.5 V and can handle a maximum continuous current of 3 A. The device features an auto-discharge path and reverse current control, which helps prevent leakage currents when the switch is off. It is housed in a compact WLCSP6 package measuring 1 x 1.5 mm, making it suitable for space-constrained applications. The NCP339BFCT2G is ideal for use in mobile phones, tablets, digital cameras, GPS devices, and other portable electronics. It also includes soft start control and has a low quiescent current, contributing to improved battery life and device autonomy.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP339BFCT2G
NCP339BFCT2G
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP339BFCT2G NCP339BFCT2G
Manufacturer: ON Semiconductor Win Source Part Number: 733037-NCP339BFCT2G Packaging: Reel Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Reverse Current Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 6-WLCSP (1.0x1.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UFBGA, WLCSP Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 1.2V ~ 5.5V Rds On: 18mOhm

Manufacturer: ON Semiconductor
Win Source Part Number: 733037-NCP339BFCT2G
Packaging: Reel
Features: Load Discharge, Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Reverse Current
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 6-WLCSP (1.0x1.5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-UFBGA, WLCSP
Current - Output (Maximum): 3A
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Load Voltage (V): 1.2V ~ 5.5V
Rds On: 18mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - NCP339BFCT2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCP339BFCT2G
PMIC - Power Distribution Switches, Load Drivers NCP339BFCT2G
IC PWR SWITCH P-CHAN 1:1 6WLCSP

IC PWR SWITCH P-CHAN 1:1 6WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCP339BFCT2G NCP339BFCT2G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP339BFCT2G PMIC - Power Distribution Switches, Load Drivers
Outlets P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-308 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details