onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP339AFCT2G NCP339AFCT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 804753-NCP339AFCT2G Packaging: Reel Mounting Style: Surface Mount Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.2V ~ 5.5V Rds On (Typ): 18mOhm Supplier Device Package: 6-WLCSP (1.0x1.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UFBGA, WLCSP Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 804753-NCP339AFCT2G Packaging: Reel Mounting Style: Surface Mount Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.2V ~ 5.5V Rds On (Typ): 18mOhm Supplier Device Package: 6-WLCSP (1.0x1.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UFBGA, WLCSP Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP339AFCT2G
NCP339AFCT2G
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP339AFCT2G NCP339AFCT2G
Manufacturer: ON Semiconductor Win Source Part Number: 804753-NCP339AFCT2G Packaging: Reel Mounting Style: Surface Mount Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.2V ~ 5.5V Rds On (Typ): 18mOhm Supplier Device Package: 6-WLCSP (1.0x1.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UFBGA, WLCSP Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: ON Semiconductor
Win Source Part Number: 804753-NCP339AFCT2G
Packaging: Reel
Mounting Style: Surface Mount
Features: Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Reverse Current
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 1.2V ~ 5.5V
Rds On (Typ): 18mOhm
Supplier Device Package: 6-WLCSP (1.0x1.5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-UFBGA, WLCSP
Current - Output (Maximum): 3A
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now Datasheet
Power Load Switch, 5.5V, Wlcsp-6; Power Load Switch Type Onsemi - 50AC6319 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Wlcsp-6; Power Load Switch Type Onsemi
50AC6319
Power Load Switch, 5.5V, Wlcsp-6; Power Load Switch Type Onsemi 50AC6319
POWER LOAD SWITCH, 5.5V, WLCSP-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.038ohm; Distribution Switch Case Style:WLCSP; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, WLCSP-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.038ohm; Distribution Switch Case Style:WLCSP; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - NCP339AFCT2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCP339AFCT2G
PMIC - Power Distribution Switches, Load Drivers NCP339AFCT2G
IC PWR SWITCH P-CHAN 1:1 6WLCSP

IC PWR SWITCH P-CHAN 1:1 6WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCP339AFCT2G 50AC6319 NCP339AFCT2G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP339AFCT2G Power Load Switch, 5.5V, Wlcsp-6; Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 1.2V ~ 5.5V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-185 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details