onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP337FCT2G NCP337FCT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230241-NCP337FCT2G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230241-NCP337FCT2G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP337FCT2G
NCP337FCT2G
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP337FCT2G NCP337FCT2G
Manufacturer: ON Semiconductor Win Source Part Number: 1230241-NCP337FCT2G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1230241-NCP337FCT2G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Power Distribution Switches, Load Drivers - NCP337FCT2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCP337FCT2G
PMIC - Power Distribution Switches, Load Drivers NCP337FCT2G
IC PWR SWITCH P-CHAN 1:1 6WLCSP

IC PWR SWITCH P-CHAN 1:1 6WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCP337FCT2G NCP337FCT2G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP337FCT2G PMIC - Power Distribution Switches, Load Drivers
Current 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details