onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers NCP336FCT2G

Description
IC LOAD SWITCH CONTROLLED 6WLCSP
Description
IC LOAD SWITCH CONTROLLED 6WLCSP
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP336FCT2G is a controlled load switch designed for applications requiring efficient power management. It operates within a voltage range of 1.2 V to 5.5 V and can handle a maximum DC current of 3 A. The device features a low on-resistance PMOS FET, which optimizes battery life by minimizing leakage currents when the connected ICs are not in use. The NCP336FCT2G is packaged in a compact WLCSP6 format measuring 1 x 1.5 mm, making it suitable for space-constrained applications. It includes an active high enable (EN) pin for control and is compliant with RoHS standards, being Pb-free and halogen-free. This product is ideal for use in mobile phones, tablets, digital cameras, GPS devices, and other portable electronics.

Datasheet Summary
Powered by GS/AI

The NCP336FCT2G is a controlled load switch designed for applications requiring efficient power management. It operates within a voltage range of 1.2 V to 5.5 V and can handle a maximum DC current of 3 A. The device features a low on-resistance PMOS FET, which optimizes battery life by minimizing leakage currents when the connected ICs are not in use. The NCP336FCT2G is packaged in a compact WLCSP6 format measuring 1 x 1.5 mm, making it suitable for space-constrained applications. It includes an active high enable (EN) pin for control and is compliant with RoHS standards, being Pb-free and halogen-free. This product is ideal for use in mobile phones, tablets, digital cameras, GPS devices, and other portable electronics.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - NCP336FCT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
NCP336FCT2G
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers NCP336FCT2G
IC LOAD SWITCH CONTROLLED 6WLCSP

IC LOAD SWITCH CONTROLLED 6WLCSP

Supplier's Site
Power Distribution Switches, Load Drivers - NCP336FCT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
NCP336FCT2G
Power Distribution Switches, Load Drivers NCP336FCT2G
Power Switch/Driver

Power Switch/Driver

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number NCP336FCT2G NCP336FCT2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Power Distribution Switches, Load Drivers
Packing Method Tape Reel; Bulk; Tape & Reel (TR),Bulk; Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVD1213RGTT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
 - 74HC573D/S400,118 - Rochester Electronics
Specs
Package Type SOT163
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53354BD12429-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details