onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP335FCT2G NCP335FCT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 250882-NCP335FCT2G Family Name: NCP335 Alternative Parts (Cross-Reference): LT1188CT; LT1188MK; LT1188CK; LT1188CT#PBF; ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 250882-NCP335FCT2G Family Name: NCP335 Alternative Parts (Cross-Reference): LT1188CT; LT1188MK; LT1188CK; LT1188CT#PBF; ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP335FCT2G
NCP335FCT2G
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP335FCT2G NCP335FCT2G
Manufacturer: ON Semiconductor Win Source Part Number: 250882-NCP335FCT2G Family Name: NCP335 Alternative Parts (Cross-Reference): LT1188CT; LT1188MK; LT1188CK; LT1188CT#PBF; ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 250882-NCP335FCT2G
Family Name: NCP335
Alternative Parts (Cross-Reference): LT1188CT; LT1188MK; LT1188CK; LT1188CT#PBF;
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Power Load Switch, 5.5V, Wlcsp-4; Power Load Switch Type Onsemi - 13AC3738 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Wlcsp-4; Power Load Switch Type Onsemi
13AC3738
Power Load Switch, 5.5V, Wlcsp-4; Power Load Switch Type Onsemi 13AC3738
POWER LOAD SWITCH, 5.5V, WLCSP-4; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.038ohm; Distribution Switch Case Style:WLCSP; No. of Pins:4Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, WLCSP-4; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.038ohm; Distribution Switch Case Style:WLCSP; No. of Pins:4Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - NCP335FCT2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCP335FCT2G
PMIC - Power Distribution Switches, Load Drivers NCP335FCT2G
IC PWR SWITCH P-CHAN 1:1 4WLCSP

IC PWR SWITCH P-CHAN 1:1 4WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCP335FCT2G 13AC3738 NCP335FCT2G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP335FCT2G Power Load Switch, 5.5V, Wlcsp-4; Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-184 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details