Manufacturer: ON Semiconductor
Win Source Part Number: 1230240-NCP3337MNADJ
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 500mA
Family Name: NCP3337
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 220μA ~ 14mA
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 10-DFN (3x3)
Output Voltage MAX: 10V
Voltage Input MAX: 12V
Voltage Dropout (Maximum): 0.34V @ 500mA
Alternative Parts (Cross-Reference): MIC5216YM5 TR; XB1117K12BFR-G; TS1117BCP R0;
Introduction Date: August 12, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-DFN (3x3)
LDO Regulator, 800mA, Adj, 12V In, DFN, 3x3 Product overview: NCP3337MNADJR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 800mA, 12V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 12V, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP3337MNADJR2G can be used for catalog matching and distributor lookup.
LDO Voltage Regulators LDO
IC REG LIN POS ADJ 500MA 10DFN
IC REG LIN POS ADJ 500MA 10DFN
IC REG LIN POS ADJ 500MA 10DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1230240-NCP3337MNADJR2G | NCP3337MNADJR2GOSTR-ND | 776-NCP3337MNADJR2G | NCP3337MNADJR2G | NCP3337MNADJR2G | NCP3337MNADJR2G | NCP3337MNADJR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP3337MNADJR2G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 800mA 12V DFN LDO Voltage Regulator IC | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; DFN | Other; 10-VFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Enable, Power Good | Input Overcurrent Protection | Enable, Power Good | ||||
| Output Voltage | 1.25 volts | 1.25 to 10 volts | 10 volts | 1.25 volts | 1.25 volts |