The NCP3335AMNADJR2G is a low dropout linear voltage regulator designed for high performance with an output current capability of 500 mA. It features an accuracy of ±0.9% over line and load conditions, ensuring reliable voltage regulation. The device operates with a low dropout voltage of approximately 260 mV at full load, making it suitable for applications where power efficiency is critical. This regulator does not require a minimum load current for stability and is compatible with output capacitance as low as 1.0 µF, which simplifies design requirements. It also includes features such as thermal shutdown protection, current limitation, and reverse bias protection, enhancing its robustness in various applications. The NCP3335AMNADJR2G is available in an adjustable output voltage configuration, providing flexibility for different circuit requirements. Applications for this product include consumer electronics such as cellular phones, camcorders, networking systems, and displays. Its low quiescent current and noise characteristics make it particularly suitable for battery-powered devices.
Manufacturer: ON Semiconductor
Win Source Part Number: 143455-NCP3335AMNADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Output Voltage: 1.25 V to 10 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-DFN (3x3)
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.34V @ 500mA
Operating Supply Current: 190μA to 14mA
Maximum Output Voltage: 10V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-DFN (3x3)
Adj LDO Regulator, 860mA, 16V In, 10V Out, 0.9% Acc, DFN Product overview: NCP3335AMNADJR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 860mA, 16V, 10V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 860mA, 16V, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP3335AMNADJR2G
IC REG LIN POS ADJ 500MA 10DFN
IC REG LIN POS ADJ 500MA 10DFN
LDO Voltage Regulators ANA 500mA ANY CAP
IC REG LIN POS ADJ 500MA 10DFN
IC REG LIN POS ADJ 500MA 10DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 143455-NCP3335AMNADJR2G | NCP3335AMNADJR2GOSTR-ND | 776-NCP3335AMNADJR2G | NCP3335AMNADJR2G | 598-NCP3335AMNADJR2G | NCP3335AMNADJR2G | NCP3335AMNADJR2G | NCP3335AMNADJR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP3335AMNADJR2G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 860mA 16V 10V DFN LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LIN POS ADJ 500MA 10DFN | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 10-DFN (3x3) | Other; 10-VFDFN Exposed Pad | Other; DFN | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |||
| Life Cycle Stage | Maturity; Active |