Manufacturer: ON Semiconductor
Win Source Part Number: 104326-NCP3335AMN330
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-DFN (3x3)
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.34V @ 500mA
Operating Supply Current: 190μA to 14mA
Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3.3V 500MA 10DFN
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 10-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 10-DFN (3x3)
LDO Regulator 3.3V 0.9% 500mA DFN10EP
LDO Regulator 3.3V 0.9% 500mA DFN10EP
LDO Regulator 3.3V 0.9% 500mA DFN10EP
3.3V LDO Regulator, 500mA, 0.9% Acc, DFN, 16V In, 150°C Product overview: NCP3335AMN330R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 16V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP3335AMN330R2G
IC REG LINEAR 3.3V 500MA 10DFN
IC REG LINEAR 3.3V 500MA 10DFN
IC REG LINEAR 3.3V 500MA 10DFN
LDO Voltage Regulators ANA 500mA ANY CAP
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 104326-NCP3335AMN330R2G | 488-NCP3335AMN330R2GDKR-ND | 7852390 | 7852390P | 776-NCP3335AMN330R2G | NCP3335AMN330R2G | NCP3335AMN330R2G | NCP3335AMN330R2G | NCP3335AMN330R2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP3335AMN330R2G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | 3.3V 500mA 16V DFN LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||||||
| Output Polarity | Positive | Positive | Positive | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; 10-DFN (3x3) | Other; 10-VFDFN Exposed Pad | Other; Dfn | Other; DFN | Other; DFN | Other; 10-VFDFN Exposed Pad | |||
| Life Cycle Stage | Maturity; Active |