onsemi PMIC - PMIC - Voltage Regulators - Linear - NCP3335AMN280R2G NCP3335AMN280R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 106939-NCP3335AMN280 R2G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 2.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.34V @ 500mA Operating Supply Current: 190μA to 14mA Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 106939-NCP3335AMN280 R2G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 2.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.34V @ 500mA Operating Supply Current: 190μA to 14mA Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCP3335AMN280R2G - 106939-NCP3335AMN280R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP3335AMN280R2G
106939-NCP3335AMN280R2G
PMIC - PMIC - Voltage Regulators - Linear - NCP3335AMN280R2G 106939-NCP3335AMN280R2G
Manufacturer: ON Semiconductor Win Source Part Number: 106939-NCP3335AMN280 R2G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 2.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.34V @ 500mA Operating Supply Current: 190μA to 14mA Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 106939-NCP3335AMN280R2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-DFN (3x3)
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.34V @ 500mA
Operating Supply Current: 190μA to 14mA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP3335AMN280R2GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP3335AMN280R2GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP3335AMN280R2GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 10-DFN (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 10-DFN (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP3335AMN280R2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP3335AMN280R2GDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP3335AMN280R2GDKR-ND
IC REG LINEAR 2.8V 500MA 10DFN

IC REG LINEAR 2.8V 500MA 10DFN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP3335AMN280R2GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP3335AMN280R2GCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP3335AMN280R2GCT-ND
IC REG LINEAR 2.8V 500MA 10DFN

IC REG LINEAR 2.8V 500MA 10DFN

Buy Now Datasheet
 - NCP3335AMN280R2G - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2 Output, 2.8V1, 2.8V2, BIPolar

Fixed Positive LDO Regulator, 2 Output, 2.8V1, 2.8V2, BIPolar

Supplier's Site Datasheet
Singapore, Singapore
2.8V 500mA 16V DFN LDO Voltage Regulator IC
776-NCP3335AMN280R2G
2.8V 500mA 16V DFN LDO Voltage Regulator IC 776-NCP3335AMN280R2G
LDO Regulator, 2.8V, 500mA, 0.9% Acc, DFN, 16V In, 150°C Product overview: NCP3335AMN280R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 500mA, 16V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 500mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP3335AMN280R2G can be used for catalog matching and distributor lookup.

LDO Regulator, 2.8V, 500mA, 0.9% Acc, DFN, 16V In, 150°C Product overview: NCP3335AMN280R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 500mA, 16V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 500mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP3335AMN280R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCP3335AMN280R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP3335AMN280R2G
PMIC - Voltage Regulators - Linear NCP3335AMN280R2G
IC REG LINEAR 2.8V 500MA 10DFN

IC REG LINEAR 2.8V 500MA 10DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP3335AMN280R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP3335AMN280R2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP3335AMN280R2G
IC REG LINEAR 2.8V 500MA 10DFN

IC REG LINEAR 2.8V 500MA 10DFN

Supplier's Site
IC REG LINEAR 2.8V 500MA 10DFN - 598-NCP3335AMN280R2G - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.8V 500MA 10DFN
598-NCP3335AMN280R2G
IC REG LINEAR 2.8V 500MA 10DFN 598-NCP3335AMN280R2G
IC REG LINEAR 2.8V 500MA 10DFN

IC REG LINEAR 2.8V 500MA 10DFN

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP3335AMN280R2G
LDO Voltage Regulators NCP3335AMN280R2G
LDO Voltage Regulators ANA 500mA ANY CAP LO IQ LDO

LDO Voltage Regulators ANA 500mA ANY CAP LO IQ LDO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 106939-NCP3335AMN280R2G 488-NCP3335AMN280R2GTR-ND NCP3335AMN280R2G 776-NCP3335AMN280R2G NCP3335AMN280R2G NCP3335AMN280R2G 598-NCP3335AMN280R2G NCP3335AMN280R2G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCP3335AMN280R2G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.8V 500mA 16V DFN LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 2.8V 500MA 10DFN LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; 10-DFN (3x3) Other; 10-VFDFN Exposed Pad Other; DFN Other; DFN Other; 10-VFDFN Exposed Pad
Life Cycle Stage Maturity; Active Active
Unlock Full Specs
to access all available technical data