1.8V LDO Regulator, 500mA, 0.9% Acc, DFN10, 3x3 Product overview: NCP3335AMN180R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP3335AMN180R2G
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 10-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 10-DFN (3x3)
Manufacturer: ON Semiconductor
Win Source Part Number: 106199-NCP3335AMN180
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.62V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-DFN (3x3)
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.13V @ 500mA
Operating Supply Current: 190μA to 14mA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators ANA 500mA ANY CAP LO IQ LDO
IC REG LINEAR 1.8V 500MA 10DFN
IC REG LINEAR 1.8V 500MA 10DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP3335AMN180R2G | NCP3335AMN180R2GOSTR-ND | 106199-NCP3335AMN180R2G | NCP3335AMN180R2G | NCP3335AMN180R2G | NCP3335AMN180R2G |
| Product Name | 1.8V 500mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP3335AMN180R2G | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DFN | Other; 10-VFDFN Exposed Pad | Other; 10-DFN (3x3) | |||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| IQ | 1.90E-4 amps |