Manufacturer: ON Semiconductor
Win Source Part Number: 025032-NCP3335ADM330
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: Micro8
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.34V @ 500mA
Operating Supply Current: 190μA to 14mA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC REG LINEAR 3.3V 500MA 8-MSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP
3.3V LDO Regulator, 500mA, 0.9% Acc, 16V In, 2-Ch, MSOP Product overview: NCP3335ADM330R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 16V, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP3335ADM330R2G
IC REG LINEAR 3.3V 500MA MICRO8
IC REG LINEAR 3.3V 500MA MICRO8
IC REG LINEAR 3.3V 500MA MICRO8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 025032-NCP3335ADM330R2G | 488-NCP3335ADM330R2GDKR-ND | 776-NCP3335ADM330R2G | NCP3335ADM330R2G | NCP3335ADM330R2G | NCP3335ADM330R2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP3335ADM330R2G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 500mA 16V MSOP LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | Other; Micro8 | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; MSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | |
| Life Cycle Stage | Maturity; Active |